EN
  • EN
  • DE

SL1TTE1R00F

Part No SL1TTE1R00F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2512 1 Ohm 1% 1W ±100ppm/C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Composition Thick Film
Depth 3.1 mm
Height 1.9 mm
Lead Free Yes
Length 6.3 mm
Maximum Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 1 Ω
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Weight 85.048569 µg
Width 3.1 mm
Win Source Part Number 1010614-SL1TTE1R00F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE1R00F CAD Model

Description

The KOA Speer 1010614-SL1TTE1R00F is a chip resistor that is surface mounted.

  • Manufacturer: KOA Speer
  • Resistor Type: Chip Resistor
  • Mounting Type: Surface Mounted
  • Voltage Rating: 200V
  • Length: 6.3mm
  • Mounting Type: SMD (SMT)
  • Tolerance: 1 percent
  • Composition: Thick Film
  • Height: 1.9mm
  • Weight: 85.048569 µg
  • Resistance:
  • Power Rating: 1W
  • Width: 3.1mm
  • Case/Package: 6332 and 2512
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 180 °C

You May Also Be Interested in

Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess