EN
  • EN
  • DE

WSBS8518L1000JK14

Part No WSBS8518L1000JK14
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 100 UOHM 5% 36W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308219-WSBS8518L1000JK14
Manufacturer Vishay Dale
Category Resistors>Specialized Resistors
Packaging  Bulk
Part Status Active
Type Shunt, Battery
Applications Automotive AEC-Q200
Composition Metal Element
Resistance (Ohms) 100 µOhms
Tolerance (+ or -) ±5%
Mounting Type Shunt Fixture, 60mm Pitch
Ultra Librarian 3D Model Ultra Librarian WSBS8518L1000JK14 CAD Model

Description

FEATURES
• High power to resistor size ratio
• Sn plating assists with PCB mounting and corrosion protection • Proprietary processing technique produces extremely low resistance values
• All welded construction
• Very low inductance (< 5 nH)
• Low thermal EMF (as low as < 1 μV/°C)
• AEC-Q200 qualified
• Material categorization: for definitions of compliance please see www.vishay.com/doc?99912

You May Also Be Interested in

Panasonic
RES TEMP SENS 560 OHM 5% 1/16W
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Panasonic
RES TEMP SENS 47 OHM 5% 1/32W
Need more? Email Us
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 47 OHM 5% 1/16W
Lowest to $0.2683
Panasonic
RES TEMP SENS 12 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 390 OHM 5% 1/32W
Need more? Email Us
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3306 $82.6612
3+ $33.9123 $101.7369
5+ $32.8525 $164.2625
7+ $31.7928 $222.5496
9+ $30.7330 $276.5970
11+ $27.5537 $303.0907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess