EN
  • EN
  • DE

WSL2512R0331R86

Part No WSL2512R0331R86
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104919-WSL2512R0331R86
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSL2512R0331R86 CAD Model

Description

The WSL2512R0331R86 is a power metal strip resistor manufactured by Vishay. This resistor is specifically designed for current sensing applications that demand high precision and reliability. The ‘WSL’ series is renowned for its low resistance values, high power handling capabilities, and excellent long-term stability, making it suitable for demanding environments.

Applications:

  • Current Sensing in High-Power Applications
  • Automotive Electronics (e.g., Battery Management Systems)
  • Power Supplies
  • Motor Control
  • Inverters

Features:

  • Low Resistance (0.033 Ohms)
  • High Power Rating (Consult Datasheet for specific value)
  • Low Temperature Coefficient of Resistance (TCR)
  • 2512 Package Size
  • All-Welded Construction
  • RoHS Compliant

Benefits:

  • Accurate Current Measurement: The low resistance value ensures minimal impact on the circuit while enabling precise current sensing.
  • High Reliability: The all-welded construction and robust design contribute to excellent long-term stability and resistance to environmental stress.
  • Efficient Power Dissipation: Designed to handle high power levels, preventing overheating and ensuring stable operation.
  • Compact Footprint: The 2512 package provides a balance between power handling and board space utilization.
  • Stable Performance: The low TCR minimizes resistance changes over a wide temperature range, maintaining accuracy in varying conditions.

Additional Details:

The WSL2512R0331R86 is a surface mount device and proper soldering techniques are crucial for optimal performance and reliability. The datasheet should be consulted for recommended soldering profiles and land pattern designs. This resistor's all-welded construction contributes to its high reliability and ability to withstand demanding environmental conditions. The low temperature coefficient of resistance (TCR) is a key factor in maintaining accurate current measurements over a wide operating temperature range. The resistor's high power rating requires careful consideration of thermal management. Proper PCB design and heat sinking techniques may be necessary to ensure that the resistor operates within its specified temperature limits. The material composition of the resistor and its RoHS compliance contribute to environmental sustainability. It is crucial to consider the derating curve specified in the datasheet to determine the appropriate power rating based on the ambient temperature. The resistor's small size and high performance make it an ideal choice for space-constrained applications requiring precise current sensing. Always refer to the manufacturer's datasheet for the most up-to-date and accurate specifications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess