EN
  • EN
  • DE

PE4302-51

Part No PE4302-51
Manufacturer Peregrine Semiconductor
Catalog OEM Parts (O - R)
Description PEREGRINE New
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032442-PE4302-51
Categories OEM Parts(O-R)
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PE4302-51 CAD Model

Description

The PE4302-51 is a high-linearity, 6-bit digital step attenuator (DSA) from Peregrine Semiconductor. This DSA offers precise attenuation control, making it suitable for a wide range of RF applications. It is designed to provide accurate and repeatable attenuation over a broad frequency range.

Applications

  • Base Stations: Used in wireless base stations for signal leveling and gain control.
  • Test Equipment: Employed in test and measurement equipment for precise signal attenuation.
  • Satellite Communications: Integrated into satellite communication systems for signal conditioning.
  • Wireless Infrastructure: Utilized in wireless infrastructure systems for dynamic range adjustment.
  • Radar Systems: Applied in radar systems for signal attenuation and control.

Features

  • High Linearity: Provides excellent linearity performance, minimizing signal distortion.
  • Wide Frequency Range: Operates over a broad frequency range, typically from DC to several GHz.
  • 6-Bit Control: Offers 6-bit resolution, providing 0.5 dB attenuation steps.
  • Low Insertion Loss: Minimizes signal loss when attenuation is set to 0 dB.
  • Fast Switching Speed: Enables rapid attenuation changes, improving system responsiveness.

Benefits

  • Improved Signal Quality: Enhances signal integrity by minimizing distortion and unwanted noise.
  • Precise Attenuation Control: Allows for accurate and repeatable signal attenuation, ensuring optimal system performance.
  • Increased Dynamic Range: Extends the dynamic range of RF systems, improving overall system sensitivity.
  • Enhanced System Performance: Optimizes signal levels, leading to better system performance and reliability.
  • Simplified Design: Reduces the complexity of RF system design, simplifying integration.

Additional Details

The PE4302-51 DSA is controlled via a parallel interface, allowing for easy integration with digital control systems. It is typically packaged in a small QFN package to minimize board space. The attenuator operates with a single positive supply voltage. The specific performance characteristics and control interface details are available in the product datasheet.

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,363 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess