EN
  • EN
  • DE

WSC-1-33-1%

Part No WSC-1-33-1%
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104868-WSC-1-33-1%
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSC-1-33-1% CAD Model

Description

The WSC-1-33-1% is a precision resistor manufactured by Vishay. This resistor is designed for applications requiring high accuracy and stability. The "33" in the name refers to the resistance value (33 Ohms), and "1%" indicates the tolerance of the resistance value. Vishay's WSC series resistors are known for their excellent performance characteristics.

Applications

  • Precision Voltage Dividers: Used in voltage divider circuits where accurate voltage ratios are required.
  • Current Sensing: Employed as current sense resistors in power supplies and motor control circuits.
  • Feedback Resistors: Utilized in operational amplifier circuits as feedback resistors to set gain accurately.
  • Calibration Equipment: Integrated into calibration devices where precise resistance values are crucial.
  • Test and Measurement Instruments: Used in test and measurement equipment for accurate signal conditioning and measurement.

Features

  • High Precision: Offers a tight tolerance of 1% for accurate resistance value.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • High Stability: Provides stable performance over time and under varying operating conditions.
  • Small Size: Compact size allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Improved Accuracy: Tight tolerance ensures accurate circuit performance and reduces errors.
  • Stable Performance: Low temperature coefficient and high stability ensure consistent performance over a wide temperature range.
  • Reduced Drift: Minimizes resistance drift over time, maintaining circuit accuracy for extended periods.
  • Simplified Design: Small size allows for compact circuit layouts and efficient use of board space.
  • Automated Assembly: SMT design enables efficient and cost-effective automated assembly.

Additional Details

The WSC-1-33-1% resistor is typically constructed using thin film technology to achieve its high precision and stability. It is available in a surface mount package suitable for automated assembly. Specific technical specifications include its power rating, operating temperature range, and resistance value. The resistor's low temperature coefficient ensures minimal resistance variation over a wide temperature range, making it suitable for demanding applications where precise and stable performance is critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess