EN
  • EN
  • DE

NDS358NNL

Part No NDS358NNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081913-NDS358NNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS358NNL CAD Model

Description

The NDS358NNL is an N-Channel enhancement mode MOSFET produced by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for low voltage, high-speed switching applications. The device is known for its efficiency and is suitable for use in various power management circuits and portable electronic devices.

Applications:

  • DC-DC Converters: Commonly used in voltage regulation and power conversion circuits.
  • Load Switching: Efficiently controls power distribution to various loads.
  • Power Management in Portable Devices: Optimizes power usage in devices such as laptops and smartphones.
  • Backlighting in Displays: Used in powering the backlight in LCD and LED screens.
  • Motor Control: Can be implemented in circuits driving small DC motors.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High-Speed Switching: Facilitates rapid switching in high-frequency applications.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Surface Mount Package: Typically available in a small surface-mount package.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) contributes to lower power dissipation and improved efficiency.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Enhanced System Performance: High switching speed allows for better performance in high-frequency applications.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation.
  • Simplified Integration: Surface-mount package enables automated assembly.

The NDS358NNL typically comes in a small outline transistor (SOT) package. Key electrical parameters include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The exact specifications can be found in the device's datasheet. It is designed to operate within specified temperature ranges and optimized for fast switching and low power loss. Proper consideration of these specifications is necessary to ensure optimal performance in the target application.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess