EN
  • EN
  • DE

ERA-W33J391X

Part No ERA-W33J391X
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 390 OHM 5% 1/32W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 390 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAW
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P390CMTR-NDR, P390CMDKR-NDR, P390CMCT, ERAW33J391X, P390CMTR, P390CMDKR, P390CMCT-NDR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870916-ERA-W33J391X
Ultra Librarian 3D Model Ultra Librarian ERA-W33J391X CAD Model

Description

The Panasonic ERAW33J391X is a resistor designed for specialized applications.

  • Product: Resistor
  • Manufacturer: Panasonic
  • Part Number: ERAW33J391X
  • Resistance: 390 Ohms ±5%
  • Power Rating: 0.03W, 1/32W
  • Temperature Coefficient: 3300ppm/°C
  • Mounting: Surface Mounted
  • MSL Level: 1 (unlimited)
  • HTSUS: 8533.21.0030
  • Quantity per Package: 10,000

You May Also Be Interested in

Panasonic
RES TEMP SENS 15 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 47 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 10 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 2.7K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/32W
Lowest to $0.1589
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Need more? Email Us
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/10W
Lowest to $0.2051
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess