EN
  • EN
  • DE

VSMY7852X01-GS08

Part No VSMY7852X01-GS08
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 850NM 250MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Infrared (IR) Emitter 850nm 1.8V 250mA 30mW/sr @ 250mA 120° 2-SMD, No Lead
Manufacturer Vishay
Series SurfLight™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Surface Mount
Package 2-SMD, No Lead
Family Name MY7852
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number VSMY7852X01-GS08DKR, VSMY7852X01-GS08CT, VSMY7852X01GS08, VSMY7852X01-GS08TR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903039-VSMY7852X01-GS08
Ultra Librarian 3D Model Ultra Librarian VSMY7852X01-GS08 CAD Model

Description

The electronic component with Id 833621 is a high-popularity product manufactured by Vishay.

  • Series: SurfLight™ series
  • Win Source Part Number: 903039-VSMY7852X01-GS08
  • Operating Temperature Range: -40°C ~ 100°C (TA)
  • Type: infrared (IR) emitter
  • Wavelength: 850nm
  • Voltage: 1.8V
  • Current: 250mA
  • Power & Angle: 30mW/sr @ 250mA 120°
  • Package: 2-SMD, no lead package
  • Mounting: surface mountable
  • Product Status: obsolete
  • Family Name: MY7852
  • Package Contains: 2000 units
  • MSL Level: 2 (1 year)
  • REACH Status: unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: VSMY7852X01-GS08DKR, VSMY7852X01-GS08CT, VSMY7852X01GS08, VSMY7852X01-GS08TR.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7905 $52.6955
26+ $3.9307 $102.1982
40+ $3.8078 $152.3120
55+ $3.6850 $202.6750
71+ $3.5622 $252.9162
94+ $3.1937 $300.2078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess