EN
  • EN
  • DE

TSFF5210

Part No TSFF5210
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 870NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 120mW/sr @ 100mA
Wavelength 870nm
Forward Voltage 1.5V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 5mm Dia (T 1 3/4)
Win Source Part Number 213539-TSFF5210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSFF5210 CAD Model

Description

The TSFF5210 is an infrared (IR) optoelectronic component manufactured by Vishay.

  • Forward Voltage: 1.5V
  • Viewing Angle: 20°
  • Package: Radial, 5mm diameter
  • Continuous Forward Current: 100mA
  • Component Type: Active
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5192
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.4991
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4340 $58.5900
325+ $0.3562 $115.7650
505+ $0.3451 $174.2755
695+ $0.3339 $232.0605
895+ $0.3229 $288.9955
1,200+ $0.2894 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess