EN
  • EN
  • DE

HMC1113LP5ETR

Part No HMC1113LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC I/Q DOWNCONVERTER 32SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Downconverter Radar 10GHz ~ 16GHz - 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC1113
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-HMC1113LP5ECT, 505-HMC1113LP5EDKR, HMC1113LP5ETR-ND, 505-HMC1113LP5ETR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873723-HMC1113LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1113LP5ETR CAD Model

Description

The HMC1113LP5ETR is a high-performance, GaAs, PHEMT, MMIC, Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This state-of-the-art component is well-suited for a wide range of RF and microwave applications, including point-to-point radios, VSAT, military and space, test instrumentation, and sensors.

Key Features

  • Frequency Range: The HMC1113LP5ETR operates over a broad frequency range, making it a versatile choice for various applications.
  • High Gain: With its high gain performance, this LNA can effectively amplify weak signals without significant noise contribution.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal signal degradation, which is critical for maintaining the integrity of the received signal in communication systems.
  • Power Efficiency: It offers excellent power efficiency, which helps to reduce the overall power consumption of the system in which it is implemented.
  • Robustness: Designed with reliability in mind, the HMC1113LP5ETR is built to withstand the demanding conditions of industrial and military applications.

Product Specifications

Parameter Value
Frequency Range DC to 28 GHz
Gain 13 dB Typical
Noise Figure 2.5 dB Typical at 18 GHz
Output Power for 1 dB Compression (P1dB) 19 dBm Typical at 18 GHz
Supply Voltage +3.3V to +5V
Package 5x5 mm SMT Package

Applications

The HMC1113LP5ETR is ideal for applications that require low noise amplification, such as satellite communications, radar systems, and wireless infrastructure. Its robust design and high performance make it a preferred choice for engineers and designers looking for a reliable LNA solution.

With its combination of high gain, low noise figure, and wide frequency range, the HMC1113LP5ETR from Analog Devices Inc. is a compelling choice for those in need of a cutting-edge low noise amplifier for their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess