EN
  • EN
  • DE

ADSP-BF512BBCZ-4F4

Part No ADSP-BF512BBCZ-4F4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 400MHZ 168CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory FLASH (4Mbit)
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Family Part Number ADSP-BF512
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142246-ADSP-BF512BBCZ-4F4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512BBCZ-4F4 CAD Model

Description

Analog Devices Inc. ADSP-BF512BBCZ-4F4 Product Overview

The ADSP-BF512BBCZ-4F4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the Blackfin family of processors, which are renowned for their excellent signal processing capabilities and power efficiency, making them ideal for a wide range of applications.

At the core of the ADSP-BF512BBCZ-4F4 is a 32-bit, 400MHz processor with a dual-MAC state-of-the-art signal processing engine. This engine is capable of delivering up to 800 MMACS (Million Multiply-Accumulates per Second), providing the computational power needed for complex algorithms in audio, video, and image processing applications. The processor is designed with a microcontroller-like programmability in C, which simplifies development and reduces time to market.

The device features 148KB of on-chip memory, which includes 116KB of SRAM and 32KB of L1 instruction memory. Additionally, it supports external memory interfaces, offering the flexibility to expand the memory space according to the requirements of specific applications. With its dynamic power management features and on-chip peripherals, the ADSP-BF512BBCZ-4F4 is optimized for power-sensitive applications, ensuring efficient operation without compromising performance.

Connectivity options are abundant with the ADSP-BF512BBCZ-4F4. It includes a variety of integrated peripherals such as UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices and systems. This makes it an excellent choice for embedded systems that require robust and reliable data exchange capabilities.

The ADSP-BF512BBCZ-4F4 is available in a 176-ball CSPBGA package, ensuring a compact footprint that is beneficial for space-constrained applications. Its industrial temperature range makes it suitable for harsh environments, which is often a requirement in automotive and industrial applications.

In summary, the ADSP-BF512BBCZ-4F4 from Analog Devices Inc. combines exceptional processing power with versatility and power efficiency, making it an ideal choice for developers looking to create advanced, high-performance applications in a range of industries.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Lowest to $21.8976
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess