EN
  • EN
  • DE

TSAL6200

Part No TSAL6200
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 40mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.35V
Viewing Angle 34°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 5mm Dia (T 1 3/4)
Win Source Part Number 057142-TSAL6200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TSAL6200 CAD Model

Description

The Vishay TSAL6200 is an infrared (IR) type of optoelectronic that is commonly used in consumer electronics, motor drive, and control.

  • Manufacturer: Vishay
  • Product Name: TSAL6200
  • Application: consumer electronics, motor drive, and control
  • Radiant Intensity (Ie): 40mW/sr @ 100mA
  • Viewing Angle: 34°
  • Forward Voltage: 1.35V
  • Continuous Forward Current: 100mA
  • Mounting Device: through-hole mounting device
  • Dimension: radial dimension of 5mm Dia (T 1 3/4)

You May Also Be Interested in

Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1240 $50.2200
985+ $0.1018 $100.2730
1,525+ $0.0986 $150.3650
2,100+ $0.0954 $200.3400
2,715+ $0.0922 $250.3230
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,634 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess