EN
  • EN
  • DE

VSMB2000X01

Part No VSMB2000X01
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 20mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.35V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 2-SMD, Z-Bend
Win Source Part Number 036473-VSMB2000X01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSMB2000X01 CAD Model

Description

The VSMB2000X01 is a high-speed silicon PIN photodiode manufactured by Vishay Semiconductors. It is designed for detecting infrared (IR) radiation, making it suitable for various applications such as light barriers, high-speed IR data transmission, and industrial automation.

Applications:

  • Light barriers: Detecting objects by sensing interruptions in an IR beam.
  • High-speed IR data transmission: Receiving data transmitted via IR light.
  • Optical sensors: Converting light into an electrical signal for measurement and control.
  • Industrial automation: Detecting objects and controlling processes in automated systems.
  • Medical applications: Used in pulse oximetry and other medical sensing devices.

Features:

  • High sensitivity: Detects even weak IR signals.
  • Fast switching speed: Enables high-speed data transmission and fast response times.
  • Wide spectral range: Detects IR light over a broad range of wavelengths.
  • Small size: Compact package for space-constrained applications.
  • Low capacitance: Minimizes signal distortion and improves speed.

Benefits:

  • Reliable detection: Provides accurate and consistent detection of IR radiation.
  • High-speed performance: Enables fast data transmission and quick response times.
  • Versatile applications: Suitable for a wide range of IR sensing applications.
  • Compact design: Allows for smaller and more efficient sensor designs.
  • Easy integration: Simple to integrate into existing electronic designs.

Additional Details:

The VSMB2000X01's key performance characteristics, including spectral sensitivity, response time, and capacitance, should be carefully considered when selecting the photodiode for a specific application. The reverse voltage and current requirements also need to be factored into the design of the receiving circuit. Detailed specifications are available in the Vishay datasheet.

This silicon PIN photodiode is particularly well-suited for applications requiring high sensitivity and fast response times. It is a common component in light barriers, IR data transmission systems, and various types of optical sensors. The device is compliant with RoHS standards and is lead-free.

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.6485
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5627
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4302 $51.6240
285+ $0.3530 $100.6050
440+ $0.3420 $150.4800
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,958 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess