EN
  • EN
  • DE

SST-10-IRD-B90-S940

Part No SST-10-IRD-B90-S940
Manufacturer Luminus Devices Inc.
Catalog Infrared, UV, Visible Emitters
Description IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 1.5A 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Luminus Devices Inc.
Series SST-10-IRD
Package Tape & Reel
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 1.5A
Radiant Intensity (Ie) Min @ If 770mW/sr @ 1A (Typ)
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 2.8V
Viewing Angle 90°
Orientation Top View
Temperature Range - Operating 115°C (TJ)
Mounting Type Surface Mount
Package / Case 1414 (3535 Metric)
Base Product Number SST-10
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1351778-SST-10-IRD-B90-S940
Ultra Librarian 3D Model Ultra Librarian SST-10-IRD-B90-S940 CAD Model

Description

The Luminus Devices Inc. SST-10-IRD LED emitter is a high-performance infrared (IR) LED that emits light at a wavelength of 950nm and manufactured by Luminus Devices Inc..

  • Viewing Angle: 90°
  • Mounting Type: Surface Mount
  • Package / Case: 1414 (3535 Metric)
  • Forward Voltage: 2.8V (typical)
  • Maximum DC Forward Current: 1.5A

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess