EN
  • EN
  • DE

QEE113

Part No QEE113
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 3mW/sr @ 100mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 50°
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Radial, Side View
Base Product Number QEE1
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 285596-QEE113
Ultra Librarian 3D Model Ultra Librarian QEE113 CAD Model

Description

The QEE113 from ON Semiconductor is a high-performance infrared emitting diode designed for a wide range of applications requiring infrared light emission. This versatile component is built with the latest technology to ensure reliability and efficiency in operation.

Product Features:

  • High Radiant Power: The QEE113 is capable of producing high radiant power, making it suitable for high-power IR emission applications.
  • Peak Wavelength: It operates at a peak wavelength of 940nm, which is ideal for infrared sensing and communication systems.
  • Viewing Angle: This diode offers a wide viewing angle of 24 degrees, providing a broad emission pattern that can be advantageous in many applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the QEE113 has a long operational lifespan and consistent performance.
  • Through-Hole Mounting: Designed for through-hole mounting, it is easy to install on printed circuit boards for prototyping or mass production.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly, adhering to the latest lead-free and RoHS standards.

Applications:

The QEE113 is suitable for a variety of applications, including but not limited to:

  • Infrared remote control units for TVs, stereos, and other consumer electronics.
  • Light barriers and optical switches for industrial control systems.
  • Infrared data transmission for wireless communication.
  • Touch-free sensing systems, such as automatic faucets and soap dispensers.
  • Security and surveillance systems.

Technical Specifications:

Parameter Value Radiant Power High Peak Wavelength 940nm Viewing Angle 24 degrees Mounting Type Through-Hole Compliance Lead-Free, RoHS

Overall, the QEE113 infrared emitting diode from ON Semiconductor is a reliable choice for designers and engineers looking for a high-quality IR source for their electronic projects.

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Stanley Electric Co
EMITTER IR 940NM 50MA SMD
Lowest to $2.8286

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3407 $57.9190
415+ $0.2797 $116.0755
640+ $0.2709 $173.3760
885+ $0.2622 $232.0470
1,140+ $0.2534 $288.8760
1,530+ $0.2272 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 551,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess