EN
  • EN
  • DE

VS-ST380CH04C1

Part No VS-ST380CH04C1
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 400V 2220A TO200AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Vishay
Package Bulk
Product Status Active
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 200 mA
Voltage - On State (Vtm) (Max) 1.58 V
Current - On State (It (AV)) (Max) 960 A
Current - On State (It (RMS)) (Max) 2220 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10500A, 11000A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Chassis Mount
Package / Case TO-200AB, E-PUK
Supplier Device Package TO-200AB (E-Puk)
Base Product Number ST380
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 847004-VS-ST380CH04C1
Ultra Librarian 3D Model Ultra Librarian VS-ST380CH04C1 CAD Model

Description

The ST380CH04C1 is a standard recovery SCR (Silicon Controlled Rectifier) from Vishay.

  • Maximum Off-State Voltage: 400V
  • Maximum Gate Trigger Voltage: 3V
  • Maximum On-State Current: 960A
  • Maximum Non-Repetitive Surge Current: 10,500A
  • Package: TO-200AB
  • Mounting: Chassis Mounting
  • Operating Temperature Range: -40°C to 150°C
  • Product Status: Active
  • Applications: Power Control Applications

You May Also Be Interested in

Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess