EN
  • EN
  • DE

VS-ST180S08P0VPBF

Part No VS-ST180S08P0VPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 150mA
Voltage - On State (Vtm) (Maximum) 1.75V
Current - On State (It (AV)) (Maximum) 200A
Current - On State (It (RMS)) (Maximum) 314A
Current - Hold (Ih) (Maximum) 600mA
Current - Off State (Maximum) 30mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 4200A, 4400A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Chassis, Stud Mount
Package TO-209AB, TO-93-4, Stud
Manufacturer Package TO-209AB (TO-93)
Win Source Part Number 795512-VS-ST180S08P0VPBF
Popularity Medium
Supply and Demand Status Limited
Family Name VS-ST180S08
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VS-ST180S08P0VPBF CAD Model

Description

The VS-ST180S08P0VPBF is an SCR (silicon-controlled rectifier) from Vishay Semiconductor Diodes Division.

  • Recovery: Standard
  • Package: TO-209AB (TO-93-4) Stud
  • Mounting: Chassis, Stud
  • Off-State Voltage: 800V
  • On-State Current: 314A
  • Gate Trigger Voltage: 3V
  • Gate Trigger Current: 150mA
  • Holding Current: 600mA
  • On-State Voltage: 1.75V
  • Off-State Current: 30mA
  • Operating Temperature Range: -40°C to 125°C
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess