EN
  • EN
  • DE

VS-40TTS12PBF

Part No VS-40TTS12PBF
Manufacturer Vishay
Catalog SCRs - Single
Description Thyristor High Voltage, Phase Control SCR | SCR 1200V 40A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 1.2kV
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 35mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 25A
Current - On State (It (RMS)) (Maximum) 40A
Current - Hold (Ih) (Maximum) 100mA
Current - Off State (Maximum) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A at 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 140°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279818-VS-40TTS12PBF
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VS-40TTS12PBF CAD Model

Description

The 1279818-VS-40TTS12PBF is a standard recovery SCR designed for use in rectifier circuits.

  • Maximum Off State Voltage: 1.2kV.
  • Current Capacity: 40A.
  • Mounting: Through-hole technology.
  • Package: TO-220AB package.
  • Applications: Suitable for use in a range of applications, including power supplies, motor controls, and inverters.

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess