Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer Vishay General Semiconductor - Diodes Division
Packaging Bulk
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 40 mA
Voltage - On State (Vtm) (Max) 2 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 145A, 150A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Chassis, Stud Mount
Case / Package TO-208AA, TO-48-3, Stud
Supplier Device Package TO-208AA (TO-48)
Base Product Number 2N692
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number VS2N692-ND,2N692,*2N692,VS2N692,VS-2N692-ND
Standard Package 100
Win Source Part Number 1324423-VS-2N692
Ultra Librarian 3D Model Ultra Librarian VS-2N692 CAD Model

Description

The Vishay General Semiconductor - Diodes Division 2N692 is a thyristor SCR with a maximum voltage off state of 800 V, maximum voltage gate trigger of 2 V, and maximum current on state of 16 A.

  • Maximum Voltage Off State: 800 V
  • Maximum Voltage Gate Trigger: 2 V
  • Maximum Current On State: 16 A
  • Type: Standard Recovery SCR
  • Mounting: Chassis or Stud
  • Current Hold (Ih): 20 mA
  • Maximum Current Gate Trigger (Igt): 40 mA
  • Maximum Current Off State: 2 mA
  • Maximum Current Non-Repetitive Surge 50, 60Hz (Itsm): 145A, 150A
  • Supplier Device Package: TO-208AA (TO-48)
  • Operating Temperature Range: -65°C ~ 125°C

You May Also Be Interested in

International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 50RIA80M
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $3.1450
ECAD model for MCR12N
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 400V TO220AB
Lowest to $4.5115
ECAD model for MCR8SDG
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.5071
ECAD model for 2N5062G
Vishay
Phase Control SCR, 25 A
Lowest to $31.0503
ECAD model for 25TTS08PBF
ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for 2N6405
Teccor Electronics
SCRs
Lowest to $3.3237
ECAD model for S4055M
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0403NF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention