Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 1/0 Driver - - 20-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name MAX44211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925368-MAX44211ETP+
Ultra Librarian 3D Model Ultra Librarian MAX44211ETP+ CAD Model

Description

Maxim Integrated MAX44211ETP+ High-Speed, Low-Distortion Operational Amplifier

The MAX44211ETP+ is a state-of-the-art operational amplifier designed by Maxim Integrated to cater to the needs of high-performance audio and industrial applications. This precision op-amp boasts an impressive slew rate and low distortion, making it an excellent choice for applications requiring high-speed signal conditioning with minimal signal degradation.

Key Features:

  • High Slew Rate: The MAX44211ETP+ offers a high slew rate of 2000V/µs, ensuring rapid response to signal changes which is crucial for high-speed applications.
  • Low Distortion: With total harmonic distortion plus noise (THD+N) as low as -136dB, it guarantees high-fidelity signal amplification, making it suitable for high-quality audio systems.
  • Wide Bandwidth: The device features a wide bandwidth of 200MHz that allows it to handle a broad range of frequencies without compromising signal integrity.
  • Power Supply Range: It operates on a supply voltage range of 4.5V to 16V, providing flexibility in various circuit designs and ensuring compatibility with a wide array of power sources.
  • Low Quiescent Current: The op-amp has a low quiescent current, making it an energy-efficient choice for battery-powered devices.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating, thus enhancing its reliability and lifespan.

Applications:

The MAX44211ETP+ is ideal for a variety of applications that demand high-speed and high-fidelity signal processing. These include:

  • Professional Audio Equipment
  • High-Definition Video Broadcasting
  • Precision Data Acquisition Systems
  • High-Speed Filters
  • Test and Measurement Instruments

Package and Quality:

This operational amplifier comes in a compact TQFN-EP (Exposed Pad) 20-pin package, which is suitable for space-constrained applications. The MAX44211ETP+ is also part of Maxim Integrated's commitment to high-quality products, ensuring reliability and performance consistency across various operating conditions.

With its blend of speed, precision, and low power consumption, the MAX44211ETP+ from Maxim Integrated stands out as a top-tier component for designers looking to enhance their systems with superior signal amplification capabilities.

You May Also Be Interested in

National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4591 $55.3773
7+ $15.1460 $106.0220
11+ $14.6727 $161.3997
15+ $14.1993 $212.9895
19+ $13.7260 $260.7940
25+ $12.3061 $307.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,610 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention