EN
  • EN
  • DE

VP0610L

Part No VP0610L
Manufacturer Vishay
Catalog Electronic Wholesale
Description P-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279736-VP0610L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP0610L CAD Model

Description

The Vishay VP0610L is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for low-voltage, low on-resistance switching applications. It is commonly used in portable devices, load switching, and power management circuits. The VP0610L is characterized by its fast switching speed and low gate threshold voltage, enabling efficient operation in battery-powered systems.

Applications:

  • Load Switching
  • Portable Devices
  • Power Management
  • Battery Management Systems
  • DC-DC Converters

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Threshold Voltage (VGS(th))
  • Fast Switching Speed
  • Surface Mount Package

Benefits:

  • Efficient power switching due to low RDS(on), minimizing power loss and heat dissipation.
  • Suitable for low-voltage applications, allowing for operation in battery-powered devices.
  • Reduces component count and board space with its small surface mount package.
  • Enhances system performance with fast switching speed.
  • Prolongs battery life in portable devices due to reduced power consumption.

The VP0610L offers a very low on-resistance which is crucial for minimizing power loss during switching. Its low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic signals. The fast switching speed makes it suitable for high-frequency applications such as DC-DC converters. The surface mount package allows for efficient use of board space. It is commonly used as a load switch, controlling the power supply to various sections of a circuit based on the system's requirements. Due to its P-Channel configuration, it is typically used in the high-side switching configuration.

Key specifications for the VP0610L include the drain-source voltage, gate-source voltage, continuous drain current, and power dissipation. These parameters should be carefully considered when designing the MOSFET into a circuit to ensure that the device operates within its safe operating area. Datasheets from Vishay provide detailed electrical characteristics, thermal performance, and application notes for optimal use.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4754 $59.0818
41+ $2.8517 $116.9197
63+ $2.7628 $174.0564
87+ $2.6738 $232.6206
112+ $2.5849 $289.5088
150+ $2.3169 $347.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess