EN
  • EN
  • DE

VOR2142B8T

Part No VOR2142B8T
Manufacturer Vishay
Catalog Relays
Description Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Mounting Style PCB Mount
Load Current Rating 140 mA
Load Voltage Rating 400 VAC, 400 VDC
Relay Contact Form 2 Form A (DPST-NO)
Control Voltage Range 1.36 VDC
Package / Case SOIC-8
Output Type MOSFET
Input Current 50 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 100 C
Length 10.16 mm (0.4 in)
Width 6.65 mm (0.262 in)
Height 3.55 mm (0.14 in)
Contact Form SPST (1 Form A)
Product Solid State Relays
Termination Style SMD/SMT
Brand Vishay Semiconductors
Input to Output Isolation Method Optocoupler
Pd - Power Dissipation 80 mW, 550 mW
Product Type SSR - Solid State Relays
Standard Pack Qty 1000
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian VOR2142B8T CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783
Omron
RELAY GEN PURPOSE SPST 20A 12V
Lowest to $1.5175
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
Omron
RELAY GEN PURPOSE SPST 60A 24V
Lowest to $132.3530
Omron
SSR RELAY SPST-NO 500MA 0-60V
Lowest to $0.9023
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
TE Connectivity
RELAY TELECOM DPDT 3A 12V
Lowest to $1.3184

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1171 $55.5855
11+ $9.1217 $100.3387
17+ $8.8367 $150.2239
24+ $8.5516 $205.2384
31+ $8.2666 $256.2646
41+ $7.4114 $303.8674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess