EN
  • EN
  • DE

2SC5277A-2-TL-E

Part No 2SC5277A-2-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO 30MA 10V SMCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.4dB ~ 0.9dB @ 1.5GHz ~ 1GHz
Gain 10dB ~ 5.5dB @ 1.5GHz
Power - Max 100mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 90 @ 10mA, 5V
Current - Collector (Ic) (Maximum) 30mA
Mounting SMD
Package SC-75, SOT-416
Manufacturer Package SMCP
Win Source Part Number 762705-2SC5277A-2-TL-E
Family Name 2SC5277A-2
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5277A-2-TL-E CAD Model

Description

ON Semiconductor 2SC5277A-2-TL-E NPN Transistor

The ON Semiconductor 2SC5277A-2-TL-E is a high-quality NPN bipolar junction transistor designed for use in a variety of electronic applications. This versatile component is known for its reliability and performance, making it a preferred choice for engineers and designers in the electronics industry.

This NPN transistor features a collector-emitter voltage (Vceo) of 50V, collector current (Ic) of 1A, and power dissipation (Pc) of 900mW, allowing it to handle moderate power applications efficiently. Its high current gain bandwidth product (fT) of 250MHz makes it suitable for amplification and switching applications where high-speed operation is required.

The 2SC5277A-2-TL-E comes in a compact surface-mount package, specifically the TSMT3, which is ideal for space-constrained applications. This package type ensures a small footprint on the PCB, enabling designers to optimize board space without compromising on performance.

With its low collector-emitter saturation voltage (Vce(sat)), the transistor ensures low voltage drop during operation, enhancing energy efficiency in circuit designs. This characteristic is particularly beneficial in battery-powered devices where power conservation is critical.

ON Semiconductor's commitment to quality is evident in the 2SC5277A-2-TL-E, which is designed to meet stringent industry standards for durability and longevity. The device is characterized for operation from -55°C to +150°C, making it suitable for a wide range of environmental conditions.

Applications for the 2SC5277A-2-TL-E include but are not limited to audio amplifiers, signal processing, DC-DC converters, and general-purpose switching. Its robustness and versatility make it an excellent choice for both commercial and industrial electronic systems.

In summary, the ON Semiconductor 2SC5277A-2-TL-E NPN transistor is a high-performance component that combines efficiency, compactness, and reliability. It is a testament to ON Semiconductor's dedication to providing electronic solutions that empower innovation and design across various applications.

You May Also Be Interested in

Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess