EN
  • EN
  • DE

3-1904022-2

Part No 3-1904022-2
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE SPDT 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series V23234, AXICOM
Packaging Bulk
Part Status Obsolete
Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30 A
Switching Voltage 12VDC - Nom
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.187"/0.250"
Must Operate Voltage 8 VDC
Must Release Voltage 1.5 VDC
Operate Time 7 ms
Release Time 2 ms
Operating Temperature -40°C ~ 105°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 85 Ohms
Base Product Number V23234
Ultra Librarian 3D Model Ultra Librarian 3-1904022-2 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 3A 12V
Lowest to $1.3184
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Omron
SSR RELAY SPST-NO 120MA 0-60V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 20A 12V
Lowest to $1.5175
Omron
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $3.8502
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $4.1606
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8181 $58.9086
13+ $8.0559 $104.7267
20+ $7.8042 $156.0840
27+ $7.5524 $203.9148
35+ $7.3007 $255.5245
46+ $6.5454 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess