Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Vishay
Package Bulk
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 100V/µs
Current - LED Trigger (Ift) (Max) 30mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 200µA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency CQC, CSA, cUL, FIMKO, UL, VDE
Base Product Number VO302
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 902744-VO3020
Ultra Librarian 3D Model Ultra Librarian VO3020 CAD Model

Description

The VO3020 is a triac output optoisolator designed for through-hole mounting.

  • Series: VO302
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Output Type: Triac
  • Maximum Forward Current (If): 50 mA
  • Forward Voltage (Vf): 1.3V (typical)
  • Off-State Voltage: 400V
  • Maximum On-State Current (It (RMS)): 100 mA
  • Number of Channels: 1
  • Voltage Isolation: 5000Vrms
  • Hold Current (Ih): 200µA (typical)
  • Zero Crossing Circuit: No
  • Minimum Static dV/dt: 100V/µs
  • Maximum LED Trigger Current (Ift): 30mA
  • Package/Case: 6-DIP (0.300", 7.62mm)
  • Supplier Device Package: 6-DIP
  • Operating Temperature Range: -40°C to 100°C
  • Status: Obsolete

You May Also Be Interested in

Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Need more? Email Us
ECAD model for IL420-X009T
Toshiba Semiconductor and Storage
X36 PB-F TRIAC COUPLER ZC SO6 RI
Lowest to $1.8720
ECAD model for TLP266J(TPR,E
Vishay
OPTOISOLTR 5.3KV PWR TRIAC 8DIP
Lowest to $1.1024
ECAD model for VO2223A-X001
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (800 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3081SR2VM
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Need more? Email Us
ECAD model for MOC3163SVM
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for FODM3051
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Lowest to $1.2538
ECAD model for MOC3041SVM
ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $1.1782
ECAD model for FODM3023-NF098
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Lowest to $0.1979
ECAD model for EL3052S(TA)

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention