EN
  • EN
  • DE

MOC3163SVM

Part No MOC3163SVM
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 5mA
Current - Hold (Ih) 500μA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Approvals IEC/EN/DIN, UL
Win Source Part Number 1225833-MOC3163SVM
Manufacturer Homepage www.fairchildsemi.com
Family Name MOC3163M
Introduction Date May 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MOC3163SVM CAD Model

Description

The MOC3163SVM is a Triac Driver Output Optocoupler manufactured by Fairchild Semiconductor (now ON Semiconductor). It consists of an infrared emitting diode (IRED) optically coupled to a non-zero crossing silicon bilateral switch (Triac). This device is designed for interfacing logic circuitry with AC loads, providing electrical isolation between the control circuit and the high-voltage AC power circuit. The 'SVM' suffix likely denotes specific package type or electrical characteristics.

Applications:

  • Solid-State Relays (SSRs): Used in SSRs to switch AC loads without mechanical contacts.
  • Industrial Control: Controlling AC motors, heaters, and other industrial equipment.
  • Lighting Control: Dimming and switching AC lighting circuits.
  • Solenoid and Valve Control: Activating and deactivating solenoids and valves.
  • AC Power Switching: General-purpose switching of AC power circuits.

Features:

  • Non-Zero Crossing Detection: The Triac is triggered regardless of the AC voltage phase, allowing for fast switching.
  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output circuits, protecting sensitive control circuitry.
  • High Blocking Voltage: Withstands high AC voltages in the off-state.
  • Low Trigger Current: Requires a low input current to trigger the Triac, reducing power consumption.
  • Optically Isolated: Provides galvanic isolation between the input and output circuits.

Benefits:

  • Electrical Isolation: Protects control circuitry from high-voltage AC power circuits.
  • Fast Switching Speed: Non-zero crossing detection enables rapid switching of AC loads.
  • Reduced EMI: Optical isolation minimizes electromagnetic interference.
  • Long Life: Solid-state design provides a long and reliable operating life.
  • Simplified Interface: Simplifies the interface between logic circuits and AC loads.

Additional Details:

The MOC3163SVM requires an external resistor to limit the current through the IRED. The value of this resistor depends on the input voltage and the desired trigger current. The device's datasheet provides detailed specifications regarding isolation voltage, blocking voltage, trigger current, and surge current capabilities. Care should be taken to ensure that the load current does not exceed the Triac's maximum current rating. Snubber networks may be required for inductive loads to prevent false triggering.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $0.3754
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess