EN
  • EN
  • DE

FODM3023-NF098

Part No FODM3023-NF098
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 10V/µs (Typ)
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 70 mA
Current - Hold (Ih) 300µA (Typ)
Turn On Time -
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approval Agency cUR, UR
Base Product Number FODM30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1372029-FODM3023-NF098
Ultra Librarian 3D Model Ultra Librarian FODM3023-NF098 CAD Model

Description

The ON Semiconductor FODM3023-NF098 is a high-performance, integrated optocoupler device designed for a variety of applications that require electrical isolation, signal transfer, and voltage level shifting. This optocoupler features a high-speed photodetector and a gallium arsenide (GaAs) infrared emitting diode, encapsulated in a compact, surface-mountable SOP-4 package.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 3750Vrms, providing excellent protection against high-voltage transients and electrical noise.
  • High-Speed Performance: With a propagation delay time of typically 5μs, the FODM3023-NF098 is suitable for high-speed signal processing applications.
  • Low Input Current: The low input current requirement of this optocoupler makes it compatible with a wide range of driving circuits, including microcontrollers and other logic-level devices.
  • High Output Current: It can drive output currents up to 50mA, making it suitable for directly driving a variety of electronic components.
  • Industry-Standard SOP-4 Package: The small form factor and industry-standard packaging allow for easy integration into existing designs without the need for additional board space.

Applications

The FODM3023-NF098 is ideal for use in a wide range of applications, such as:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • AC/DC converters
  • Digital isolation for A/D, D/A conversion
  • Switching power supplies

Reliability and Safety

ON Semiconductor's commitment to quality ensures that the FODM3023-NF098 meets stringent reliability standards. It is designed for use in environments that require robust performance and long-term reliability. The high isolation voltage provides an additional layer of safety for sensitive electronic circuits, making it a trusted choice for critical applications.

Conclusion

The ON Semiconductor FODM3023-NF098 optocoupler is a versatile and reliable solution for applications requiring electrical isolation and high-speed data transfer. Its combination of features makes it an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0520 $52.6000
120+ $0.8632 $103.5840
180+ $0.8362 $150.5160
250+ $0.8092 $202.3000
320+ $0.7823 $250.3360
430+ $0.7013 $301.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess