EN
  • EN
  • DE

FODM3051

Part No FODM3051
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 3750Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 15mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals BSI, CSA, UL
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175041-FODM3051
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FODM3051 CAD Model

Description

ON Semiconductor FODM3051 Optoisolator

The ON Semiconductor FODM3051 is a high-performance optoisolator designed for a variety of applications that demand reliable signal isolation. This device is a crucial component in circuits where electrical isolation is necessary to protect users and sensitive equipment from high voltages. The FODM3051 features a phototransistor output that delivers both high speed and high isolation voltage, making it suitable for a wide range of industrial, consumer, and computing applications.

Key Features:

  • High Isolation Voltage: The FODM3051 offers an impressive isolation voltage of 3750Vrms, providing a robust barrier against high voltage spikes and surges.
  • High-Speed Performance: With a fast switching speed, this optoisolator is capable of handling high-frequency signals, ensuring rapid response times in critical applications.
  • Low Input-Output Coupling Capacitance: The device has been designed with a low coupling capacitance, minimizing the unwanted transfer of energy between the input and output.
  • Wide Operating Temperature Range: It operates across a wide temperature range, making it suitable for harsh environments.
  • Industry Standard Footprint: The FODM3051 comes in a compact 4-pin SOP package, which is compatible with standard surface-mount processes and is easy to integrate into existing designs.
  • Compliance: It is compliant with regulatory standards, including UL1577 and IEC60747-5-5, ensuring its reliability and safety for use in certified equipment.

Applications:

The FODM3051 optoisolator is an ideal choice for a range of applications, including:

  • Power supply regulation and control
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Isolated error amplifiers
  • Industrial automation
  • Data communication systems

With its combination of high isolation, speed, and reliability, the ON Semiconductor FODM3051 is a versatile component that enhances the performance and safety of electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess