EN
  • EN
  • DE

VN2010L

Part No VN2010L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 200-V (D-S) MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279466-VN2010L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN2010L CAD Model

Description

The VN2010L is a 20 V, single P-Channel Trench MOSFET from Vishay Siliconix. This power MOSFET is designed for load switching applications where low on-resistance and fast switching speeds are crucial.

Applications:

  • Load Switching: Ideal for general purpose load switching applications.
  • Power Management: Suitable for use in power management circuits.
  • DC-DC Conversion: Can be used in DC-DC converters for efficient power conversion.
  • Battery Management: Used in battery management systems for efficient charging and discharging.

Features:

  • Low On-Resistance: Offers a very low drain-source on-resistance (RDS(on)), minimizing conduction losses and improving efficiency.
  • Trench Technology: Utilizes trench technology for superior switching performance and higher current handling capability.
  • Logic Level Gate Drive: Designed for logic-level gate drive, allowing direct control from microcontrollers or logic circuits.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • 20V Drain-Source Voltage: Specified for a drain-source voltage of 20V.
  • P-Channel: P-Channel device.

Benefits:

  • Improved Efficiency: The low RDS(on) minimizes power dissipation, leading to higher overall efficiency.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the design of gate drive circuits, reducing component count and cost.
  • Compact Design: Available in a small footprint package, suitable for space-constrained applications.
  • Reduced Switching Losses: Low gate charge minimizes switching losses, further improving efficiency and reducing heat generation.
  • Reliable Performance: Vishay's reputation ensures reliable operation in demanding environments.

Additional Details:

The VN2010L is typically available in a surface-mount package. Its key specifications include a drain-source voltage (VDS) of 20V, a gate-source voltage (VGS) of typically ±12V, and a continuous drain current (ID) that depends on the specific package and thermal conditions. Datasheets should be consulted for precise electrical characteristics and thermal resistance values. It is RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess