EN
  • EN
  • DE

AM9128-12/BJA

Part No AM9128-12/BJA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173464-AM9128-12/BJA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM9128-12/BJA CAD Model

Description

The AM9128-12/BJA is a 4096 x 8-bit high-speed static RAM (SRAM) manufactured by Advanced Micro Devices (AMD). This SRAM is designed for applications requiring fast access times and reliable data storage. Its architecture and performance characteristics make it suitable for a variety of memory-intensive systems.

Applications:

  • High-speed cache memory: Used in systems where fast data retrieval is critical.
  • Buffer memory: Employed in applications needing temporary data storage with quick read/write cycles.
  • Digital signal processing (DSP) systems: Integrated into systems that require rapid data access for real-time processing.
  • Embedded systems: Utilized in embedded applications demanding reliable and fast memory.
  • Networking equipment: Used in routers and switches to store routing tables and packet data.

Features:

  • High-speed access time: Offers a fast access time, typically around 120ns, enabling rapid data retrieval.
  • Organized as 4096 x 8 bits: Provides a total storage capacity of 32,768 bits (4KB) organized as 4096 words of 8 bits each.
  • Fully static operation: Operates without the need for refresh cycles, simplifying the memory interface and reducing system overhead.
  • TTL compatible inputs and outputs: Designed to interface directly with standard TTL logic, facilitating easy integration into existing systems.
  • Three-state outputs: Enables easy memory expansion by allowing multiple memory devices to share a common bus.
  • Single 5V power supply: Operates from a single 5V power supply, simplifying power supply requirements.
  • Available in a ceramic DIP package: Typically housed in a ceramic Dual In-line Package (DIP) for enhanced reliability and thermal performance.

Benefits:

  • Improved system performance: Fast access times reduce latency and increase overall system throughput.
  • Simplified system design: Static operation and TTL compatibility reduce the complexity of memory interface design.
  • Increased reliability: Ceramic package enhances thermal performance and provides greater reliability in demanding environments.
  • Easy integration: Standard DIP package and TTL compatible I/O facilitate easy integration into existing systems.
  • Reduced power consumption: Static design contributes to lower power consumption compared to dynamic RAM (DRAM) solutions.

The AM9128-12/BJA is a reliable and high-performance SRAM suitable for applications requiring fast access times and simple integration. Its fully static operation and TTL compatibility make it a versatile choice for a wide range of memory applications.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess