EN
  • EN
  • DE

VJ0505QUARF2KIT

Part No VJ0505QUARF2KIT
Manufacturer Vishay
Catalog Capacitor Kits
Description CAP KIT CERAMIC 10PF-100PF 240PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 10pF ~ 100pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 200V, 250V
Tolerance ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 240 Pieces (16 Values - 15 Each)
Packages Included 0505 (1313 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1516328-VJ0505QUARF2KIT
Ultra Librarian 3D Model Ultra Librarian VJ0505QUARF2KIT CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 1PF-1000PF 50PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 240PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 1PF-10000PF 700PCS
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 55PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CERAMIC 1PF-1000PF 280PC
Need more? Email Us
Vishay
CAP KIT CER 100PF-1000PF 240PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess