EN
  • EN
  • DE

MCF100VKIT4

Part No MCF100VKIT4
Catalog Capacitor Kits
Description CAP KIT MICA 1PF-1000PF 50PCS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Kit Type Mica
Capacitance Range 1pF ~ 1000pF
Mounting Type Surface Mount
Voltage - Rated 100V
Tolerance ±0.5pF, ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 50 Pieces (10 Values - 5 Each)
Packages Included 0805, 1210, 1812, 2220 (2012, 3225, 4532, 5750 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516308-MCF100VKIT4
Ultra Librarian 3D Model Ultra Librarian MCF100VKIT4 CAD Model

Description

N

You May Also Be Interested in

Rubycon
LLE SERIES 20K HR LONG LIFE KIT
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
Rubycon
LEX SERIES LIGHTING 125C KIT
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-47PF 390PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 56PF-470PF 210PC
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-120UF 42PCS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess