EN
  • EN
  • DE

S111DVE

Part No S111DVE
Manufacturer Johanson Technology Inc.
Catalog Capacitor Kits
Description CAP KIT CERAMIC 1PF-1000PF 280PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 1pF ~ 1000pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 50 ~ 500V
Tolerance ±0.1pF, ±0.25pF, ±5%, ±10%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss, High Voltage
Quantity 280 Pieces (28 Values - 10 Each)
Packages Included 1111 (2828 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516200-S111DVE
Ultra Librarian 3D Model Ultra Librarian S111DVE CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
Rubycon
LLE SERIES 20K HR LONG LIFE KIT
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 250-450V
Need more? Email Us
Rubycon
CAP KIT ALUM POLY 33-330UF 40PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us
Rubycon
MU PML Film Cap kit
Need more? Email Us
Rubycon
CAP KIT ALUM 56UF-2200UF 27PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess