EN
  • EN
  • DE

VEMD2023X01

Part No VEMD2023X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 430 TO 1100 NM / Photodiode 940nm 100ns 70° 2-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Wavelength 940nm
Color - Enhanced -
Spectral Range 750nm ~ 1050nm
Diode Type PIN
Responsivity @ nm -
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 1nA
Active Area 0.23mm²
Viewing Angle 70°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 2-SMD
Base Product Number VEMD2023
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1355609-VEMD2023X01
Ultra Librarian 3D Model Ultra Librarian VEMD2023X01 CAD Model

Description

The VEMD2023X01 is an optical sensor photodiode from Vishay Semiconductor Opto Division.

  • Mounting Type: Surface Mount
  • Package / Case: 2-SMD
  • Voltage - DC Reverse (Vr) (Max): 60V
  • Operating Temperature: -40°C ~ 100°C
  • Diode Type: PIN
  • Viewing Angle: 70°
  • Response Time: 100ns
  • Wavelength: 940nm
  • Spectral Range: 750nm ~ 1050nm
  • Active Area: 0.23mm²

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Vishay
SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Lowest to $0.4705
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Vishay
Silicon PIN Photodiode
Lowest to $0.2524
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.3417
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
NJR Corporation/NJRC
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
175+ $0.6601 $115.5175
275+ $0.6394 $175.8350
375+ $0.6188 $232.0500
485+ $0.5982 $290.1270
650+ $0.5363 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,344 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess