EN
  • EN
  • DE
  • IT

TEMD1020

Part No TEMD1020
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Wavelength 940nm
Spectral Range 790nm ~ 1050nm
Diode Type PIN
Responsivity at nm 0.55 A/W at 950nm
Response Time 4ns
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Dark (Typ) 1nA
Active Area 0.23mm²
Viewing Angle 30°
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801852-TEMD1020
Ultra Librarian 3D Model Ultra Librarian TEMD1020 CAD Model

Description

The Vishay Semiconductor Opto Division TEMD1020 is a PIN diode from Vishay Semiconductor Opto Division.

  • Wavelength: 940nm
  • Spectral Range: 790nm to 1050nm
  • Response Time: 4ns
  • Viewing Angle: 30 degrees
  • Dark Current: 1nA
  • Active Area: 0.23mm²
  • Reverse Voltage: 60V Max
  • Operating Temperature: -40°C to 85°C
  • Packaging: Reel
  • Supply/Demand: Sufficient
  • Manufacturer Pack Quantity: 1000
  • MSL Level: 3 (168 hours)
  • Responsivity @ 950nm: 0.55 A/W

You May Also Be Interested in

Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.8968
Microchip Technology
Photodiode Chip Die
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6249 $53.1165
200+ $0.5128 $102.5600
305+ $0.4967 $151.4935
420+ $0.4807 $201.8940
540+ $0.4647 $250.9380
725+ $0.4166 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,490 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess