EN
  • EN
  • DE

V10P45HM3/86A

Part No V10P45HM3/86A
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Diode Schottky 45V 4.4A TO277A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103578-V10P45HM3/86A
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V10P45HM3/86A CAD Model

Description

The V10P45HM3/86A is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification applications. This device features a low forward voltage drop, which helps minimize power loss and improve overall system efficiency.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-frequency DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • LED lighting applications

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • AEC-Q101 qualified
  • RoHS compliant

Benefits

  • Improved energy efficiency
  • Reduced heat dissipation
  • Enhanced system reliability
  • Suitable for automotive applications
  • Environmentally friendly

Specifications

The V10P45HM3/86A has a maximum repetitive peak reverse voltage of 45V and a forward current of 10A. The device's low forward voltage drop ensures minimal power loss during operation. The AEC-Q101 qualification means it meets stringent automotive industry standards for reliability. The package is designed for efficient thermal management. The Vishay datasheet contains full details regarding electrical characteristics, thermal resistance, and other relevant parameters.

The high surge current capability makes it suitable for applications where transient voltage spikes are common. The fast switching speed facilitates efficient performance in high-frequency circuits. Its low profile helps to reduce the overall size of the solution. Overall, the V10P45HM3/86A rectifier is designed to provide a high-performance, reliable, and efficient solution for various power applications.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess