EN
  • EN
  • DE

UGF12JT

Part No UGF12JT
Manufacturer Vishay
Catalog Electronic Wholesale
Description Ultrafast Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1277013-UGF12JT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UGF12JT CAD Model

Description

The UGF12JT is a fast recovery rectifier diode manufactured by Vishay. This diode is designed for applications requiring efficient rectification and fast switching speeds. Its fast recovery characteristics minimize power losses and improve the overall efficiency of power circuits.

Applications:

  • Switching mode power supplies (SMPS): Used as rectifier diodes in the output stage for efficient power conversion.
  • High-frequency inverters: Employed in inverters for fast and efficient switching.
  • Freewheeling diodes: Protects inductive loads by providing a path for current during switching transitions.
  • DC-DC converters: Rectifies high-frequency AC signals in DC-DC conversion circuits.
  • Power factor correction (PFC) circuits: Improves power factor by rectifying current waveforms.

Features:

  • Fast recovery time: Rapid switching speed minimizes reverse recovery losses.
  • High surge current capability: Withstands high current surges without damage.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High operating temperature: Operates reliably at elevated temperatures.
  • Glass passivated junction: Enhances reliability and stability.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved efficiency: Fast recovery time and low forward voltage drop result in reduced power losses.
  • Enhanced reliability: High surge current capability and glass passivated junction ensure robust performance.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation.
  • Compact design: Small package size enables integration into space-constrained applications.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

The Vishay UGF12JT is a high-performance fast recovery rectifier diode suitable for a variety of power electronics applications. Its combination of fast switching speed, high surge current capability, and low forward voltage drop makes it an excellent choice for designs requiring efficient and reliable rectification. The diode's robust construction and compliance with environmental standards further enhance its value in modern electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Spansion
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0843 $60.5058
14+ $8.2744 $115.8416
22+ $8.0157 $176.3454
30+ $7.7570 $232.7100
39+ $7.4983 $292.4337
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess