EN
  • EN
  • DE

593D476X0020D2TE3

Part No 593D476X0020D2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Solid 47uF 6.3V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.22 Ohm 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Mounting SMD (SMT)
Case / Package 2917
Case Code (Imperial) 2917
Case / Package 7343
Depth 4.3 mm
Dissipation Factor 6 %
ESR (Equivalent Series Resistance) 200 mΩ
Features General Purpose
Height 2.8 mm
Height - Seated (Max) 3.0988 mm
Lead Free Yes
Length 7.3 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Polarity Polar
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Tolerance 20 %
Voltage Rating 20 V
Voltage Rating (DC) 2 V
Width 4.2926 mm
Win Source Part Number 985825-593D476X0020D2TE3
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 593D476X0020D2TE3 CAD Model

Description

The 593D476X0020D2TE3 is a tantalum capacitor manufactured by Vishay.

  • Capacitance: 47 µF
  • Voltage Rating: 20 V
  • Tolerance: 20%
  • ESR: 200 mΩ
  • Polarity: Polar
  • Dissipation Factor: 6%
  • Height: 2.8 mm
  • Width: 4.2926 mm
  • Length: 7.3 mm
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -55°C
  • Case/Package: 2917 and 7343
  • Mounting: Surface mount
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1480 $51.5520
57+ $1.7624 $100.4568
88+ $1.7074 $150.2512
122+ $1.6523 $201.5806
157+ $1.5972 $250.7604
210+ $1.4320 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess