The MFRC530 01T is a high-performance contactless reader IC designed and manufactured by NXP Semiconductors. This integrated circuit is part of the highly acclaimed MIFARE® family, which is renowned for its use in access control, transportation, and payment systems worldwide. The MFRC530 01T is specifically engineered to facilitate easy and secure communication at 13.56 MHz, which is the standard frequency for most contactless smart cards and RFID tags.
Key Features
- Highly Integrated: The MFRC530 01T combines a receiver and transmitter module with all necessary components for the antenna and a serial communication interface in one compact package.
- Advanced Modulation and Demodulation: The device supports various modulation schemes, enabling robust and efficient data exchange even in noisy environments.
- Security: It incorporates a hardware crypto1 cipher for secure transactions and supports the MIFARE Classic encryption, making it a reliable choice for applications that require enhanced security.
- Flexible Interface Options: With support for both I²C and SPI interfaces, the MFRC530 01T can easily be integrated into a wide range of systems.
- Low Power Consumption: It is designed to operate with minimal power, making it suitable for battery-operated devices such as handheld readers.
Applications
The MFRC530 01T is versatile and can be used in a variety of applications, including:
- Access Control Systems
- Public Transportation Fare Collection
- Contactless Payment Terminals
- Identification and Authentication Solutions
- RFID Tag Reading and Writing
Technical Specifications
At the core of the MFRC530 01T are its technical specifications that ensure its performance and reliability:
- Supply Voltage: 2.5V to 3.3V
- Operating Frequency: 13.56 MHz
- Supported Protocols: ISO/IEC 14443 A, MIFARE
- Interface: I²C, SPI
- Temperature Range: -25 °C to +85 °C
In conclusion, the MFRC530 01T from NXP is an ideal choice for developers and manufacturers looking for a reliable, secure, and easy-to-integrate contactless reader IC. Its broad application scope, coupled with its robust feature set, makes it a standout product in the field of RFID and smart card technologies.