The TZMC18 is a Zener diode manufactured by Vishay. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The diode maintains a stable voltage across its terminals when operated in the reverse breakdown region. The TZMC18 is commonly used to protect sensitive components from overvoltage conditions and to provide a stable reference voltage for other circuit elements.
Applications
- Voltage regulation in power supplies.
- Overvoltage protection for sensitive electronic components.
- Reference voltage generation for analog circuits.
- Transient voltage suppression in automotive electronics.
- Clipping and clamping circuits.
Features
- Precise Zener voltage: Provides accurate voltage regulation.
- Low dynamic impedance: Ensures stable voltage regulation under varying load conditions.
- High surge current capability: Withstands transient voltage spikes without damage.
- Small package size: Allows for compact circuit layouts.
- RoHS compliant: Environmentally friendly construction.
Benefits
- Improved voltage stability: Zener diode ensures a stable voltage supply, protecting components from damage due to voltage fluctuations.
- Enhanced overvoltage protection: Protects sensitive electronic components from damage caused by voltage surges.
- Simplified circuit design: Zener diode simplifies the design of voltage regulation and protection circuits.
- Compact solution: Small package size allows for efficient use of board space.
- Environmentally friendly: RoHS compliance ensures that the device meets environmental regulations.
Additional Details
The TZMC18 is typically available in a SOD-80C package. Its Zener voltage is typically around 18V. It is designed for surface mount applications. The device is lead-free and halogen-free. Its operating temperature range is from -55°C to +150°C. This Zener diode offers fast response time to voltage transients, making it suitable for protecting against electrostatic discharge (ESD) and other fast-rising voltage surges.