EN
  • EN
  • DE

PIC18F66K80-E/PT

Part No PIC18F66K80-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18F66K80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889684-PIC18F66K80-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66K80-E/PT CAD Model

Description

Microchip Technology's PIC18F66K80-E/PT Microcontroller

The PIC18F66K80-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications in automotive, industrial control, and consumer electronics. This microcontroller is part of Microchip's renowned PIC18F K80 family, known for its robust integration of features and efficient performance in a wide range of operating conditions.

The PIC18F66K80-E/PT is built with a powerful PIC18 core, featuring a modified Harvard architecture that allows it to perform at speeds of up to 16 MIPS (Million Instructions Per Second) at a clock frequency of 64 MHz. This speed is achieved thanks to its advanced 16-bit instruction set and a 32-level deep hardware stack, which ensures that the MCU can handle complex tasks with ease.

One of the standout features of this MCU is its integrated ECAN module, which provides support for the Controller Area Network (CAN) 2.0B protocol, a standard in automotive and industrial communication. This allows for reliable and secure data transmission between multiple microcontrollers, which is essential in systems that require a high degree of connectivity and fault tolerance.

The PIC18F66K80-E/PT comes with 64 KB of flash memory and 4 KB of RAM, offering ample space for application code and data storage. Its memory endurance and self-write capabilities ensure long-term reliability and the possibility of in-field firmware updates.

Additional features include a range of built-in peripherals such as an 8 x 10-bit Analog-to-Digital Converter (ADC), multiple communication interfaces like SPI, I2C, and USART, and dual Comparators. The device also boasts enhanced power management options with nanoWatt XLP technology, allowing for low-power operation in sleep, idle, and active modes, which is critical for battery-powered or energy-sensitive applications.

The PIC18F66K80-E/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still providing a multitude of I/O options for interfacing with sensors, actuators, and other electronic components.

With its robust set of features, the PIC18F66K80-E/PT from Microchip Technology is a versatile and reliable choice for developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4525 $52.1675
17+ $6.1149 $103.9533
26+ $5.9238 $154.0188
35+ $5.7327 $200.6445
46+ $5.5416 $254.9136
61+ $4.9684 $303.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess