EN
  • EN
  • DE

TZM5248B

Part No TZM5248B
Manufacturer Vishay
Catalog Electronic Wholesale
Description Silicon Z-Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1275182-TZM5248B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZM5248B CAD Model

Description

The TZM5248B is a 18V Zener diode manufactured by Vishay. It's designed for voltage regulation, voltage reference, and transient voltage suppression applications. The diode comes in a small surface-mount package, making it suitable for high-density circuit boards.

Applications:

  • Voltage Regulation
  • Voltage Reference
  • Transient Voltage Suppression
  • Clipping Circuits
  • Overvoltage Protection

Features:

  • Zener Voltage: 18V ± 5%
  • Low Leakage Current: Minimizes power consumption.
  • Small Surface Mount Package: Suitable for high-density PCB layouts.
  • High Surge Capability: Provides protection against voltage transients.
  • RoHS Compliant: Environmentally friendly manufacturing.
  • Package: SOD-123

Benefits:

  • Precise Voltage Regulation: Provides a stable voltage output under varying load conditions.
  • Effective Transient Suppression: Protects sensitive components from voltage spikes.
  • Compact Design: SOD-123 package saves board space.
  • Reliable Performance: High surge capability ensures robust protection.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

  • Zener Voltage (VZ): 18V ± 5%
  • Zener Current (IZ): 5 mA
  • Power Dissipation: 500 mW
  • Operating Temperature Range: -65°C to +150°C
  • Forward Voltage (VF): 0.9 V at IF = 10 mA
  • Package: SOD-123

The TZM5248B Zener diode provides precise voltage regulation and effective transient voltage suppression in a compact SOD-123 package. Its low leakage current and high surge capability make it a suitable choice for protecting sensitive electronic circuits from voltage fluctuations and spikes.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toko America Inc.
Need more? Email Us
Silergy Corp
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Samsung
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess