EN
  • EN
  • DE

TPS78233DDCT

Part No TPS78233DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150mA, Ultra-Low Quiescent Current, IQ 1mA Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 1.3μA ~ 8μA
PSRR 40dB ~ 15dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1273558-TPS78233DDCT
Manufacturer Homepage www.ti.com
Family Name TPS78233
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Portable Devices, Multimedia, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS78233DDCT CAD Model

Description

Product Overview: Texas Instruments TPS78233DDCT

The Texas Instruments TPS78233DDCT is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.3V with an input voltage range from 2.7V to 5.5V. This component is optimized for low-power applications, making it an ideal choice for battery-operated devices, portable electronics, and other systems where power efficiency is paramount.

With its ultra-low quiescent current of just 1 µA (typical), the TPS78233DDCT significantly extends the battery life of portable devices. This is particularly beneficial for applications that require long standby times. The device's dropout voltage is also impressively low at just 250 mV at 150 mA load, which helps maintain stable output even when the input supply is close to the output voltage.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Input Voltage Range: 2.7V to 5.5V, suitable for a variety of supply sources.
  • Low Dropout: 250 mV dropout at 150 mA load for better performance under low input supply conditions.
  • Low Quiescent Current: Ultra-low Iq of 1 µA (typical) to maximize battery life.
  • Output Current: Capable of delivering up to 150 mA, suitable for a range of low-power devices.
  • Thermal Shutdown and Overcurrent Protection: Enhances the safety and reliability of the device.
  • Small Package: Available in a compact 5-pin SOT-23 package, ideal for space-constrained applications.

The TPS78233DDCT also incorporates several protective features such as thermal shutdown and overcurrent protection, ensuring the device operates within safe limits. The regulator is available in a small 5-pin SOT-23 package, which is advantageous for designs where space is at a premium.

This LDO voltage regulator from Texas Instruments is a robust, reliable solution for designers looking to optimize power consumption without sacrificing performance. Whether it's for wearable technology, medical devices, or any other application where efficiency is critical, the TPS78233DDCT stands out as a smart choice for stable voltage regulation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6706 $50.2950
185+ $0.5503 $101.8055
285+ $0.5331 $151.9335
390+ $0.5159 $201.2010
505+ $0.4987 $251.8435
675+ $0.4471 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,620 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess