EN
  • EN
  • DE

MTE1300NN1-WRC

Part No MTE1300NN1-WRC
Manufacturer Marktech Corporate
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 1300NM 100MA RADIAL / Infrared (IR) Emitter 1300nm 0.8V 100mA 12° Radial, Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Marktech Optoelectronics
Package Bulk
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 1300nm
Voltage - Forward (Vf) (Typ) 0.8V
Viewing Angle 12°
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial, Metal Can
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1348741-MTE1300NN1-WRC
Ultra Librarian 3D Model Ultra Librarian MTE1300NN1-WRC CAD Model

Description

.

  • 1300nm
  • 12°
  • Radial, Metal Can
  • Through-Hole
  • 50 Units
  • 0.8V
  • 100mA
  • -25°C to 85°C (TA)
  • 8541.41.0000

You May Also Be Interested in

Vishay
High Speed Infrared Emitting Diode, 940 nm, GaAlAs Double Hetero
Lowest to $0.5879
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0356
Siemens
GaAlAs-IR-Lumineszenzdiode GaAlAs Infrared Emitter
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0603
Lowest to $0.0255
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.6343
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess