Products specifications

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 70mA
Radiant Intensity (Ie) Min @ If 16mW/sr @ 70mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.6V
Viewing Angle 80°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Base Product Number MY12940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371979-VSMY12940
Ultra Librarian 3D Model Ultra Librarian VSMY12940 CAD Model

Description

The 1371979-VSMY12940 is an infrared (IR) LED emitter from Vishay Semiconductor Opto Division.

  • Category: Optoelectronics
  • Wavelength: 940nm
  • Package / Case: 1206 (3216 Metric)
  • Voltage - Forward (Vf) (Typ): 1.6V
  • Viewing Angle: 80°
  • DC Forward Current (If): 70mA
  • Radiant Intensity (Ie) @ If: 16mW/sr @ 70mA
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
OSRAM Opto Semiconductors Inc.
EMITTER IR 880NM 200MA TO-18
Need more? Email Us
ECAD model for SFH 482-1/2
Vishay
EMITTER IR 940NM 100MA SMD / High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW
Lowest to $1.0377
ECAD model for VSMB2943SLX01
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 350mA 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90H-S940
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.6884
ECAD model for VSMB294008G
Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to $3.8703
ECAD model for HSDL-4400#011
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
Marktech Corporate
EMITTER IR 1300NM 100MA RADIAL / Infrared (IR) Emitter 1300nm 0.8V 100mA 12° Radial, Metal Can
Need more? Email Us
ECAD model for MTE1300NN1-WRC
Vishay
EMITTER IR 890NM 100MA 2-PLCC / High Speed Infrared Emitting Diode, 890 nm RoHS Compliant, Released for Lead (Pb)-free Solder Process
Lowest to $1.7528
ECAD model for VSMF3710-GS08

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6431 $51.4480
190+ $0.5277 $100.2630
295+ $0.5112 $150.8040
405+ $0.4947 $200.3535
525+ $0.4782 $251.0550
700+ $0.4288 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention