EN
  • EN
  • DE

TSHG5510

Part No TSHG5510
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 830NM 100MA RADIAL / Infrared (IR) Emitter 830nm 1.45V 100mA 18mW/sr @ 100mA 76° Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 18mW/sr @ 100mA
Wavelength 830nm
Voltage - Forward (Vf) (Typ) 1.45V
Viewing Angle 76°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number TSHG5510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 4,000
Win Source Part Number 1134951-TSHG5510
Ultra Librarian 3D Model Ultra Librarian TSHG5510 CAD Model

Description

The TSHG5510 is an infrared (IR) emitting diode manufactured by Vishay. This diode emits infrared light and is typically used in remote control systems, light barriers, and other applications requiring infrared communication.

Applications:

  • Remote Control Systems: Used in remote controls for TVs, DVD players, and other electronic devices.
  • Light Barriers: Integrated into light barrier systems for detecting objects or people.
  • Proximity Sensors: Employed in proximity sensors to detect the presence of nearby objects.
  • Infrared Communication: Utilized in infrared communication systems for transmitting data.
  • Optical Encoders: Used in optical encoders for measuring position and speed.

Features:

  • Infrared Emission: Emits infrared light at a specific wavelength.
  • High Radiant Intensity: Provides high radiant intensity for efficient IR transmission.
  • Narrow Emission Angle: Features a narrow emission angle for focused IR beam.
  • Fast Switching Speed: Offers fast switching speed for high-speed data transmission.
  • Compact Package: Small form factor makes it suitable for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Efficient IR Transmission: Provides efficient transmission of infrared light.
  • Long Range Operation: Enables long-range operation in remote control and communication systems.
  • Reliable Performance: Ensures reliable performance in demanding environments.
  • Easy to Integrate: Simple to integrate into various electronic circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for infrared emission.

Additional Details:

The TSHG5510 infrared emitting diode is designed to meet the requirements of various applications requiring infrared communication. It typically features a peak emission wavelength in the infrared spectrum and provides a specified radiant intensity. The diode is constructed using high-quality materials to ensure reliable performance over a wide range of operating temperatures. Detailed specifications, including forward voltage, radiant intensity, and emission angle, are available in the product datasheet. It is often used in conjunction with infrared detectors to provide a complete infrared communication or sensing solution.

You May Also Be Interested in

ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.6485
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess