EN
  • EN
  • DE

QEB363GR

Part No QEB363GR
Manufacturer Fairchild/ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 50mA
Radiant Intensity (Ie) Min @ If 8mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.6V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C to 100°C (TA)
Mounting SMD (SMT)
Dimension 2-SMD, Gull Wing
Win Source Part Number 062309-QEB363GR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian QEB363GR CAD Model

Description

The Fairchild/ON Semiconductor 062309-QEB363GR is an infrared (IR) component that features a top view orientation and SMD (SMT) mounting.

  • Manufacturer: Fairchild/ON Semiconductor
  • Orientation: Top view
  • Mounting: SMD (SMT)
  • Forward Voltage: 1.6V
  • Viewing Angle: 24 degrees
  • Wavelength: 940nm
  • Radiant Intensity (Ie): 8mW/sr @ 100mA
  • Operating Temperature Range: -40°C to 100°C (TA)
  • Continuous Forward Current Max: 50mA
  • Category: Optoelectronics
  • Popularity: Medium
  • Packaging: Reel - TR
  • Package Quantity: 1k pcs

You May Also Be Interested in

Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0293 $51.4650
120+ $0.8446 $101.3520
185+ $0.8182 $151.3670
255+ $0.7918 $201.9090
330+ $0.7654 $252.5820
440+ $0.6862 $301.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess