EN
  • EN
  • DE

QEE413

Part No QEE413
Manufacturer Fairchild/ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Category Optoelectronics
Family Infrared,UV,Visible Emitters
Win Source Part Number 181837-QEE413
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QEE413 CAD Model

Description

The QEE413 is a silicon NPN epitaxial phototransistor manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for applications requiring high sensitivity to infrared radiation. This phototransistor is commonly used in optoelectronic devices and systems where light detection is crucial.

Applications:

  • Optical Switches: Used in optical switches for detecting the presence or absence of light.
  • Infrared Remote Control Systems: Employed as a detector in remote control receivers.
  • Light Beam Detectors: Utilized in security systems and industrial automation for detecting breaks in light beams.
  • Card Readers: Integrated into card readers to detect the presence of a card.
  • Encoders: Used in rotary and linear encoders for position sensing.

Features:

  • High Sensitivity: Excellent sensitivity to infrared radiation.
  • NPN Epitaxial Silicon: Provides stable and reliable performance.
  • Fast Switching Speed: Enables quick response to changes in light intensity.
  • Compact Package: Allows for easy integration into various designs.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits:

  • Enhanced Detection: Provides precise and reliable light detection.
  • Robust Performance: Stable and consistent operation in various conditions.
  • Quick Response: Fast switching speed ensures timely detection.
  • Ease of Integration: Compact size simplifies design and assembly.
  • Cost-Effective Solution: Offers high performance at a competitive price.

Technical Specifications:

The QEE413 typically has a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of 50mA. The power dissipation is around 150mW. The peak spectral response is typically in the infrared range (around 880nm). It is essential to consult the official ON Semiconductor datasheet for precise electrical and optical characteristics.

In summary, the QEE413 silicon NPN epitaxial phototransistor is a versatile and reliable solution for a wide range of applications requiring high sensitivity to infrared radiation. Its fast switching speed, compact design, and stable performance make it an ideal choice for designers looking to enhance the functionality and performance of their optoelectronic devices.

You May Also Be Interested in

Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5627
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.8732
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess