EN
  • EN
  • DE

QED233A4R0

Part No QED233A4R0
Manufacturer Fairchild/ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.6V
Viewing Angle 40°
Orientation Top View
Temperature Range - Operating -40°C to 100°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 105987-QED233A4R0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QED233A4R0 CAD Model

Description

The Fairchild/ON Semiconductor QED233A4R0 is a silicon phototransistor housed in a clear epoxy package. This device is designed for high sensitivity and fast switching speeds, making it suitable for a variety of optical sensing and control applications. It features a wide viewing angle and excellent linearity, ensuring accurate and reliable performance. The QED233A4R0 is commonly used in light detectors, encoders, and optical switches.

Applications

  • Light Detectors
  • Optical Encoders
  • Optical Switches
  • Proximity Sensors
  • Object Detection

Features

  • High Sensitivity
  • Fast Switching Speed
  • Wide Viewing Angle
  • Excellent Linearity
  • Clear Epoxy Package
  • Operating Temperature Range: -40°C to +100°C

Benefits

  • Accurate Light Detection: High sensitivity and linearity ensure precise measurement of light intensity.
  • Fast Response Time: Quick switching speed allows for real-time detection and control.
  • Versatile Applications: Suitable for a wide range of optical sensing applications.
  • Reliable Performance: Robust design and wide operating temperature range ensure reliable operation in various environments.

Additional Details

The QED233A4R0 phototransistor has a typical collector-emitter voltage of 30V and a collector current of 50mA. The spectral response is optimized for visible and near-infrared light. The clear epoxy package allows for maximum light transmission. When using the QED233A4R0, it is essential to consider the ambient light conditions and design the circuit accordingly to avoid saturation or false triggering. A series resistor is typically used to limit the collector current and protect the phototransistor from damage. Proper shielding and filtering techniques may be necessary to minimize the effects of ambient noise and interference. The device comes in a standard through-hole package, and care should be taken during soldering to avoid overheating.

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.4991
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess