The TS3YJ203 is a thick film chip resistor manufactured by Vishay. These resistors are designed for general purpose applications in electronic circuits, offering reliable performance and stability. The '203' marking indicates a resistance value, which will be derived based on standard resistor coding.
Applications:
- Current limiting in LED circuits
- Voltage dividers
- Pull-up and pull-down resistors in digital circuits
- General purpose resistor for electronic circuits
- Consumer electronics
Features:
- Thick film technology
- Surface mount device (SMD)
- Stable performance
- Small size
- RoHS compliant
Benefits:
- Easy to use in automated assembly processes
- Saves board space
- Provides reliable performance in various applications
- Complies with environmental regulations
The TS3YJ203's resistance value is determined by its marking. In this case, 203 indicates 20 x 10^3 ohms, which equals 20000 ohms or 20 kΩ. Other key technical specifications include tolerance, power rating, and temperature coefficient of resistance (TCR). The tolerance specifies the allowed deviation from the nominal resistance value, while the power rating indicates the maximum power the resistor can dissipate without overheating. The TCR describes how the resistance changes with temperature.
The small size and surface mount design of the TS3YJ203 make it suitable for high-density circuit boards. The thick film technology provides good stability and reliability. These resistors are widely used in various electronic devices due to their ease of use and reliable performance.